Broadcom Inc. RF Amplifiers VMMK-2203-TR1G

Description
RF Amplifier IC General Purpose 900MHz ~ 11GHz 0402
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 900MHz ~ 11GHz 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - VMMK-2203-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
VMMK-2203-TR1G-ND
RF Amplifiers VMMK-2203-TR1G-ND
RF Amplifier IC General Purpose 900MHz ~ 11GHz 0402

RF Amplifier IC General Purpose 900MHz ~ 11GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-2203-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-2203-TR1G
RF and Wireless - RF Amplifiers VMMK-2203-TR1G
IC RF AMP GPS 900MHZ-11GHZ 0402

IC RF AMP GPS 900MHZ-11GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number VMMK-2203-TR1G-ND VMMK-2203-TR1G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 900 to 11000 MHz 900 to 11000 MHz
Minimum Gain 16.5 dB ? to 16.5 dB
Maximum Gain 16.5 dB 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14 to 15.8 dB
View Details
RF Amplifiers - ACA2402RS7P2 - 085913-ACA2402RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 22.1 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details