Broadcom Inc. RF Amplifiers - MGA-62563-TR1G MGA-62563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023208-MGA-62563-TR1 G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 100MHz to 3GHz Gain: 22dB Noise Figure: 0.8dB P1dB: 18dBm (63.1mW) Family Name: MGA-62563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 47mA to 77mA Alternative Parts (Cross-Reference): AM50-0011TR3000; AM50-0011TR; AM50-0011; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023208-MGA-62563-TR1 G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 100MHz to 3GHz Gain: 22dB Noise Figure: 0.8dB P1dB: 18dBm (63.1mW) Family Name: MGA-62563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 47mA to 77mA Alternative Parts (Cross-Reference): AM50-0011TR3000; AM50-0011TR; AM50-0011; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-62563-TR1G - 023208-MGA-62563-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-62563-TR1G
023208-MGA-62563-TR1G
RF Amplifiers - MGA-62563-TR1G 023208-MGA-62563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023208-MGA-62563-TR1 G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 100MHz to 3GHz Gain: 22dB Noise Figure: 0.8dB P1dB: 18dBm (63.1mW) Family Name: MGA-62563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 47mA to 77mA Alternative Parts (Cross-Reference): AM50-0011TR3000; AM50-0011TR; AM50-0011; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023208-MGA-62563-TR1G
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 100MHz to 3GHz
Gain: 22dB
Noise Figure: 0.8dB
P1dB: 18dBm (63.1mW)
Family Name: MGA-62563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 47mA to 77mA
Alternative Parts (Cross-Reference): AM50-0011TR3000; AM50-0011TR; AM50-0011;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-62563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-62563-TR1G
RF and Wireless - RF Amplifiers MGA-62563-TR1G
IC RF AMP 100MHZ-3GHZ SOT363

IC RF AMP 100MHZ-3GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023208-MGA-62563-TR1G MGA-62563-TR1G
Product Name RF Amplifiers - MGA-62563-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 100 to 3000 MHz 100 to 3000 MHz
Minimum Gain 22 dB ? to 22 dB
Maximum Gain 22 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG302-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details