Broadcom Inc. RF Amplifiers VMMK-2503-TR2G

Description
RF Amplifier IC WiMax, WLAN 1GHz ~ 12GHz 0402
Request a Quote Datasheet
Description
RF Amplifier IC WiMax, WLAN 1GHz ~ 12GHz 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - VMMK-2503-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
VMMK-2503-TR2G-ND
RF Amplifiers VMMK-2503-TR2G-ND
RF Amplifier IC WiMax, WLAN 1GHz ~ 12GHz 0402

RF Amplifier IC WiMax, WLAN 1GHz ~ 12GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-2503-TR2G - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
VMMK-2503-TR2G
RF and Wireless - RF Amplifiers VMMK-2503-TR2G
IC RF AMP WIMAX 1GHZ-12GHZ 0402

IC RF AMP WIMAX 1GHZ-12GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number VMMK-2503-TR2G-ND VMMK-2503-TR2G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 1000 to 12000 MHz 1000 to 12000 MHz
Minimum Gain 13.5 dB ? to 13.5 dB
Maximum Gain 13.5 dB 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1815TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details