Broadcom Inc. 2.3-2.5 GHz 29dBm High Linearity Wireless Data Power Amplifier MGA-43228

Description
The Avago Technologies MGA-43328 is a power amplifier for use in the (2.5-2.7)GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
Description
The Avago Technologies MGA-43328 is a power amplifier for use in the (2.5-2.7)GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
2.3-2.5 GHz 29dBm High Linearity Wireless Data Power Amplifier - MGA-43228 - Broadcom Inc.
San Jose, CA, USA
2.3-2.5 GHz 29dBm High Linearity Wireless Data Power Amplifier
MGA-43228
2.3-2.5 GHz 29dBm High Linearity Wireless Data Power Amplifier MGA-43228
The Avago Technologies MGA-43328 is a power amplifier for use in the (2.5-2.7)GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

The Avago Technologies MGA-43328 is a power amplifier for use in the (2.5-2.7)GHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-43228
Product Name 2.3-2.5 GHz 29dBm High Linearity Wireless Data Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -65 to 150 C (-85 to 302 F)
Frequency Range 2300 to 2500 MHz
Minimum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH118-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 24.7 dBm
View Details
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000G+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 20 dB
View Details