Broadcom Inc. RF Amplifiers - MGA-65606-BLKG MGA-65606-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 208273-MGA-65606-BLK G Packaging: Bulk Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 15.3dB Noise Figure: 1.05dB P1dB: -2.4dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 6-UTDFN (2x1.3) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 208273-MGA-65606-BLK G Packaging: Bulk Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 15.3dB Noise Figure: 1.05dB P1dB: -2.4dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 6-UTDFN (2x1.3) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-65606-BLKG
208273-MGA-65606-BLKG
RF Amplifiers - MGA-65606-BLKG 208273-MGA-65606-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 208273-MGA-65606-BLK G Packaging: Bulk Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 15.3dB Noise Figure: 1.05dB P1dB: -2.4dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 6-UTDFN (2x1.3) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 208273-MGA-65606-BLKG
Packaging: Bulk
Test Frequency: 3.5GHz
Frequency: 2.5GHz to 4GHz
Gain: 15.3dB
Noise Figure: 1.05dB
P1dB: -2.4dBm
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-UTDFN (2x1.3)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-65606-BLKG
RF and Wireless - RF Amplifiers MGA-65606-BLKG
IC AMP 802.16 WIMAX 2.5-4GHZ DFN

IC AMP 802.16 WIMAX 2.5-4GHZ DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 208273-MGA-65606-BLKG MGA-65606-BLKG
Product Name RF Amplifiers - MGA-65606-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2500 to 4000 MHz 2500 to 4000 MHz
Minimum Gain 15.3 dB ? to 15.3 dB
Maximum Gain 15.3 dB 15.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPM1000TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-26500-40000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details