Broadcom Inc. RF Amplifiers - MGA-53589-BLKG MGA-53589-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221859-MGA-53589-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.9GHz Frequency: 50MHz ~ 3GHz Gain: 15.8dB Supply Current: 400mA Noise Figure: 1.66dB P1dB: 18.2dBm RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221859-MGA-53589-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.9GHz Frequency: 50MHz ~ 3GHz Gain: 15.8dB Supply Current: 400mA Noise Figure: 1.66dB P1dB: 18.2dBm RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-53589-BLKG
1221859-MGA-53589-BLKG
RF Amplifiers - MGA-53589-BLKG 1221859-MGA-53589-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221859-MGA-53589-BL KG Packaging: Cut Tape (CT) Test Frequency: 1.9GHz Frequency: 50MHz ~ 3GHz Gain: 15.8dB Supply Current: 400mA Noise Figure: 1.66dB P1dB: 18.2dBm RF Type: LNA, WLAN, WLL Categories: RF/IF and RFID Supplier Device Package: SOT-89-3 Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221859-MGA-53589-BLKG
Packaging: Cut Tape (CT)
Test Frequency: 1.9GHz
Frequency: 50MHz ~ 3GHz
Gain: 15.8dB
Supply Current: 400mA
Noise Figure: 1.66dB
P1dB: 18.2dBm
RF Type: LNA, WLAN, WLL
Categories: RF/IF and RFID
Supplier Device Package: SOT-89-3
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now
RF and Wireless - RF Amplifiers - MGA-53589-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-53589-BLKG
RF and Wireless - RF Amplifiers MGA-53589-BLKG
IC RF AMP LNA 50MHZ-3GHZ SOT89-3

IC RF AMP LNA 50MHZ-3GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221859-MGA-53589-BLKG MGA-53589-BLKG
Product Name RF Amplifiers - MGA-53589-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-230000-260000-19-85 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 230000 to 260000 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers - BGA628L7E6327XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 6000 MHz
View Details
2 suppliers