Broadcom Inc. RF Amplifiers - WS1403-BLK WS1403-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 939063-WS1403-BLK Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 939063-WS1403-BLK Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - WS1403-BLK - 939063-WS1403-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - WS1403-BLK
939063-WS1403-BLK
RF Amplifiers - WS1403-BLK 939063-WS1403-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 939063-WS1403-BLK Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 939063-WS1403-BLK
Series: *
Features: RF Amplifier IC
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 939063-WS1403-BLK
Product Name RF Amplifiers - WS1403-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifier Systems - NLAS-700-8000-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 8000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA420E6327BTSA1 - 109506-BGA420E6327BTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 13 dB
View Details
3 suppliers