Broadcom Inc. RF Amplifiers - MGA-31589-TR1G MGA-31589-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 228440-MGA-31589-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 450MHz to 1.5GHz Gain: 20.4dB Noise Figure: 1.9dB P1dB: 27.2dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 146mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 228440-MGA-31589-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 450MHz to 1.5GHz Gain: 20.4dB Noise Figure: 1.9dB P1dB: 27.2dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 146mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-31589-TR1G
228440-MGA-31589-TR1G
RF Amplifiers - MGA-31589-TR1G 228440-MGA-31589-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 228440-MGA-31589-TR1 G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 450MHz to 1.5GHz Gain: 20.4dB Noise Figure: 1.9dB P1dB: 27.2dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 146mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 228440-MGA-31589-TR1G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 450MHz to 1.5GHz
Gain: 20.4dB
Noise Figure: 1.9dB
P1dB: 27.2dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 146mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-31589-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31589-TR1G
RF and Wireless - RF Amplifiers MGA-31589-TR1G
IC AMP GPS 450MHZ-1.5GHZ SOT89-3

IC AMP GPS 450MHZ-1.5GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 228440-MGA-31589-TR1G MGA-31589-TR1G
Product Name RF Amplifiers - MGA-31589-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 450 to 1500 MHz 450 to 1500 MHz
Minimum Gain 20.4 dB ? to 20.4 dB
Maximum Gain 20.4 dB 20.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - 2312-QPL1820SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 6000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 6000 MHz
Minimum Gain 5.00E-4 dB
View Details