Broadcom Inc. RF Amplifiers - MSA-0236-TR1G MSA-0236-TR1G

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227033-MSA-0236-TR1 G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227033-MSA-0236-TR1 G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0236-TR1G
1227033-MSA-0236-TR1G
RF Amplifiers - MSA-0236-TR1G 1227033-MSA-0236-TR1G
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1227033-MSA-0236-TR1 G Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1227033-MSA-0236-TR1G
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MSA-0236-TR1G
RF and Wireless - RF Amplifiers MSA-0236-TR1G
IC AMP ISM 0HZ-2.7GHZ 36 MICRO-X

IC AMP ISM 0HZ-2.7GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1227033-MSA-0236-TR1G MSA-0236-TR1G
Product Name RF Amplifiers - MSA-0236-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040200GT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifier Systems - NLAS-500-8000-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details