Broadcom Inc. RF Amplifiers - MGA-81563-TR2G MGA-81563-TR2G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 927003-MGA-81563-TR2 G Features: RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-363, SC70 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 927003-MGA-81563-TR2 G Features: RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-363, SC70 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-81563-TR2G
927003-MGA-81563-TR2G
RF Amplifiers - MGA-81563-TR2G 927003-MGA-81563-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 927003-MGA-81563-TR2 G Features: RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-363, SC70 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 927003-MGA-81563-TR2G
Features: RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: SOT-363, SC70
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
RF Amplifiers - MGA-81563-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MGA-81563-TR2G-ND
RF Amplifiers MGA-81563-TR2G-ND
RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70

RF Amplifier IC Cellular, ISM, PHS, PCS, WLL, SATCOM 100MHz ~ 6GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-81563-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-81563-TR2G
RF and Wireless - RF Amplifiers MGA-81563-TR2G
IC AMP CELL 100MHZ-6GHZ SOT363

IC AMP CELL 100MHZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 927003-MGA-81563-TR2G MGA-81563-TR2G-ND MGA-81563-TR2G
Product Name RF Amplifiers - MGA-81563-TR2G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; SATCOM; Cellular, ISM, PHS, PCS, WLL, SATCOM
Package Type Surface Mount; SOT-363, SC70 Surface Mount; 6-TSSOP, SC-88, SOT-363
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Frequency Range 100 to 6000 MHz 100 to 6000 MHz
Minimum Gain 12.3 dB ? to 12.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8832TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details