Broadcom Inc. 0.25W Driver Amplifier MGA-30489

Description
MGA-30489 is a 0.25W high dynamic range Drive Amplifier MMIC, housed in a SOT-89 standard plastic package. The device features excellent input and output return loss, highly linear performance.
Description
MGA-30489 is a 0.25W high dynamic range Drive Amplifier MMIC, housed in a SOT-89 standard plastic package. The device features excellent input and output return loss, highly linear performance.

Suppliers

Company
Product
Description
Supplier Links
0.25W Driver Amplifier - MGA-30489 - Broadcom Inc.
San Jose, CA, USA
0.25W Driver Amplifier
MGA-30489
0.25W Driver Amplifier MGA-30489
MGA-30489 is a 0.25W high dynamic range Drive Amplifier MMIC, housed in a SOT-89 standard plastic package. The device features excellent input and output return loss, highly linear performance.

MGA-30489 is a 0.25W high dynamic range Drive Amplifier MMIC, housed in a SOT-89 standard plastic package.

The device features excellent input and output return loss, highly linear performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-30489
Product Name 0.25W Driver Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 250 to 3000 MHz
Minimum Gain 11.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details