Broadcom Inc. 0.5W High Gain Driver Amplifier MGA-31689

Description
MGA-31689 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.
Description
MGA-31689 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.

Suppliers

Company
Product
Description
Supplier Links
0.5W High Gain Driver Amplifier - MGA-31689 - Broadcom Inc.
San Jose, CA, USA
0.5W High Gain Driver Amplifier
MGA-31689
0.5W High Gain Driver Amplifier MGA-31689
MGA-31689 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.

MGA-31689 is a 0.5W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3 GHz, housed in a SOT-89 standard plastic package.
It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-31689
Product Name 0.5W High Gain Driver Amplifier
Amplifier Type Driver Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 100 to 3000 MHz
Minimum Gain 16.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-26000-40000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
2110 - 2170 MHz High Linearity 2 W Power Amplifier - SKY65120-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2110 to 2170 MHz
Minimum Gain 24.6 dB
View Details
4 suppliers