Broadcom Inc. RF Amplifiers - MGA-61563-TR1G MGA-61563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023207-MGA-61563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 4GHz Gain: 15dB to 18dB Noise Figure: 1.17dB to 1.8dB P1dB: 15.1dBm (32.4mW) RF Type: W-CDMA, PCS Family Name: MGA-61563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V, 5V Operating Supply Current: 32mA to 48mA Alternative Parts (Cross-Reference): RF3398; BGA428; BGA428H6327XT; Introduction Date: August 31, 1995 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023207-MGA-61563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 4GHz Gain: 15dB to 18dB Noise Figure: 1.17dB to 1.8dB P1dB: 15.1dBm (32.4mW) RF Type: W-CDMA, PCS Family Name: MGA-61563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V, 5V Operating Supply Current: 32mA to 48mA Alternative Parts (Cross-Reference): RF3398; BGA428; BGA428H6327XT; Introduction Date: August 31, 1995 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-61563-TR1G - 023207-MGA-61563-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-61563-TR1G
023207-MGA-61563-TR1G
RF Amplifiers - MGA-61563-TR1G 023207-MGA-61563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023207-MGA-61563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 500MHz to 4GHz Gain: 15dB to 18dB Noise Figure: 1.17dB to 1.8dB P1dB: 15.1dBm (32.4mW) RF Type: W-CDMA, PCS Family Name: MGA-61563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V, 5V Operating Supply Current: 32mA to 48mA Alternative Parts (Cross-Reference): RF3398; BGA428; BGA428H6327XT; Introduction Date: August 31, 1995 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023207-MGA-61563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 500MHz to 4GHz
Gain: 15dB to 18dB
Noise Figure: 1.17dB to 1.8dB
P1dB: 15.1dBm (32.4mW)
RF Type: W-CDMA, PCS
Family Name: MGA-61563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 3V, 5V
Operating Supply Current: 32mA to 48mA
Alternative Parts (Cross-Reference): RF3398; BGA428; BGA428H6327XT;
Introduction Date: August 31, 1995
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF Amplifiers - 516-2507-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2507-2-ND
RF Amplifiers 516-2507-2-ND
RF Amplifier IC W-CDMA, PCS 500MHz ~ 4GHz SOT-363, SC70

RF Amplifier IC W-CDMA, PCS 500MHz ~ 4GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-61563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-61563-TR1G
RF and Wireless - RF Amplifiers MGA-61563-TR1G
IC AMP W-CDMA 500MHZ-4GHZ SOT363

IC AMP W-CDMA 500MHZ-4GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 023207-MGA-61563-TR1G 516-2507-2-ND MGA-61563-TR1G
Product Name RF Amplifiers - MGA-61563-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; W-CDMA, PCS
Frequency Range 500 to 4000 MHz 500 to 4000 MHz 500 to 4000 MHz
Minimum Gain 15 to 18 dB 15 dB ? to 15 dB
Maximum Gain 15 to 18 dB 18 dB 18 dB
Noise Figure 1.17 to 1.8 dB 1.17 to 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD240C4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details