Broadcom Inc. RF Amplifiers MSA-0386-BLKG

Description
RF Amplifier IC 0Hz ~ 5GHz 86 Plastic Package
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 5GHz 86 Plastic Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1959-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1959-ND
RF Amplifiers 516-1959-ND
RF Amplifier IC 0Hz ~ 5GHz 86 Plastic Package

RF Amplifier IC 0Hz ~ 5GHz 86 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0386-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0386-BLKG
RF and Wireless - RF Amplifiers MSA-0386-BLKG
IC AMP 0HZ-5GHZ 86 PLASTIC PKG

IC AMP 0HZ-5GHZ 86 PLASTIC PKG

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-1959-ND MSA-0386-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 5000 MHz 0.0 to 5000 MHz
Minimum Gain 10 dB ? to 10 dB
Maximum Gain 12 dB 12 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifier Systems - NLAS-100-18000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 18000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - ACA2402ERS7P2 - 909188-ACA2402ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details