Broadcom Inc. RF Amplifiers - MGA-61563-BLKG MGA-61563-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058481-MGA-61563-BLK G Packaging: Cut Strip Test Frequency: 2GHz Frequency: 0Hz to 5GHz Gain: 15dB to 18dB Noise Figure: 1.17dB to 1.8dB P1dB: 15.1dBm (32.4mW) Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V, 5V Operating Supply Current: 32mA to 48mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058481-MGA-61563-BLK G Packaging: Cut Strip Test Frequency: 2GHz Frequency: 0Hz to 5GHz Gain: 15dB to 18dB Noise Figure: 1.17dB to 1.8dB P1dB: 15.1dBm (32.4mW) Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V, 5V Operating Supply Current: 32mA to 48mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-61563-BLKG
058481-MGA-61563-BLKG
RF Amplifiers - MGA-61563-BLKG 058481-MGA-61563-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 058481-MGA-61563-BLK G Packaging: Cut Strip Test Frequency: 2GHz Frequency: 0Hz to 5GHz Gain: 15dB to 18dB Noise Figure: 1.17dB to 1.8dB P1dB: 15.1dBm (32.4mW) Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V, 5V Operating Supply Current: 32mA to 48mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 058481-MGA-61563-BLKG
Packaging: Cut Strip
Test Frequency: 2GHz
Frequency: 0Hz to 5GHz
Gain: 15dB to 18dB
Noise Figure: 1.17dB to 1.8dB
P1dB: 15.1dBm (32.4mW)
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 3V, 5V
Operating Supply Current: 32mA to 48mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
RF Amplifiers - 516-1949-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1949-ND
RF Amplifiers 516-1949-ND
RF Amplifier IC 0Hz ~ 5GHz SOT-363, SC70

RF Amplifier IC 0Hz ~ 5GHz SOT-363, SC70

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-61563-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-61563-BLKG
RF and Wireless - RF Amplifiers MGA-61563-BLKG
IC RF AMP 0HZ-5GHZ SOT363

IC RF AMP 0HZ-5GHZ SOT363

Supplier's Site
Amp, Rf Phemt, 61563, Sot-363-6, 5V; Frequency Min Broadcom - 38K5528 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Rf Phemt, 61563, Sot-363-6, 5V; Frequency Min Broadcom
38K5528
Amp, Rf Phemt, 61563, Sot-363-6, 5V; Frequency Min Broadcom 38K5528
AMP, RF PHEMT, 61563, SOT-363-6, 5V; Frequency Min:100MHz; Frequency Max:3GHz; Gain:16.6dB; Noise Figure Typ:1.17dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

AMP, RF PHEMT, 61563, SOT-363-6, 5V; Frequency Min:100MHz; Frequency Max:3GHz; Gain:16.6dB; Noise Figure Typ:1.17dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:3V; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 058481-MGA-61563-BLKG 516-1949-ND MGA-61563-BLKG 38K5528
Product Name RF Amplifiers - MGA-61563-BLKG RF Amplifiers RF and Wireless - RF Amplifiers Amp, Rf Phemt, 61563, Sot-363-6, 5V; Frequency Min Broadcom
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz 0.0 to 5000 MHz 0.0 to 5000 MHz 3000 MHz
Minimum Gain 15 to 18 dB 15 dB ? to 15 dB 16.6 dB
Maximum Gain 15 to 18 dB 18 dB 18 dB 16.6 dB
Noise Figure 1.17 to 1.8 dB 1.17 to 1.8 dB 1.17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0020X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details