Broadcom Inc. RF Amplifiers - MGA-43328-TR1G MGA-43328-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023204-MGA-43328-TR1 G Packaging: Reel - TR Test Frequency: 2.6GHz Frequency: 2.5GHz to 2.7GHz Gain: 37.3dB Noise Figure: 2.1dB P1dB: 35.5dBm (3.548W) RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 470mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023204-MGA-43328-TR1 G Packaging: Reel - TR Test Frequency: 2.6GHz Frequency: 2.5GHz to 2.7GHz Gain: 37.3dB Noise Figure: 2.1dB P1dB: 35.5dBm (3.548W) RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 470mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43328-TR1G
023204-MGA-43328-TR1G
RF Amplifiers - MGA-43328-TR1G 023204-MGA-43328-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023204-MGA-43328-TR1 G Packaging: Reel - TR Test Frequency: 2.6GHz Frequency: 2.5GHz to 2.7GHz Gain: 37.3dB Noise Figure: 2.1dB P1dB: 35.5dBm (3.548W) RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 28-QFN (5x5) Supply Voltage - Operating: 5V Operating Supply Current: 470mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023204-MGA-43328-TR1G
Packaging: Reel - TR
Test Frequency: 2.6GHz
Frequency: 2.5GHz to 2.7GHz
Gain: 37.3dB
Noise Figure: 2.1dB
P1dB: 35.5dBm (3.548W)
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Status: Active
Case / Package: 28-QFN (5x5)
Supply Voltage - Operating: 5V
Operating Supply Current: 470mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-43328-TR1G
RF and Wireless - RF Amplifiers MGA-43328-TR1G
IC AMP 802.16 2.5-2.7GHZ 28QFN

IC AMP 802.16 2.5-2.7GHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023204-MGA-43328-TR1G MGA-43328-TR1G
Product Name RF Amplifiers - MGA-43328-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2500 to 2700 MHz 2500 to 2700 MHz
Minimum Gain 37.3 dB ? to 37.3 dB
Maximum Gain 37.3 dB 37.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-700-1100-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1100 MHz
Minimum Gain 20 dB
View Details
Specs
Frequency Range 700 to 2100 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details