Broadcom Inc. RF Amplifiers - MSA-0505-TR1 MSA-0505-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 059540-MSA-0505-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 20MHz to 2.3GHz Gain: 6dB to 7dB Noise Figure: 6.5dB P1dB: 18dBm (63.1mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 6.7 V to 10.1 V Operating Supply Current: 30mA to 90mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 059540-MSA-0505-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 20MHz to 2.3GHz Gain: 6dB to 7dB Noise Figure: 6.5dB P1dB: 18dBm (63.1mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 6.7 V to 10.1 V Operating Supply Current: 30mA to 90mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0505-TR1 - 059540-MSA-0505-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0505-TR1
059540-MSA-0505-TR1
RF Amplifiers - MSA-0505-TR1 059540-MSA-0505-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 059540-MSA-0505-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 20MHz to 2.3GHz Gain: 6dB to 7dB Noise Figure: 6.5dB P1dB: 18dBm (63.1mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 05 Plastic Package Supply Voltage - Operating: 6.7 V to 10.1 V Operating Supply Current: 30mA to 90mA

Manufacturer: Broadcom Limited
Win Source Part Number: 059540-MSA-0505-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 20MHz to 2.3GHz
Gain: 6dB to 7dB
Noise Figure: 6.5dB
P1dB: 18dBm (63.1mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 05 Plastic Package
Supply Voltage - Operating: 6.7 V to 10.1 V
Operating Supply Current: 30mA to 90mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 059540-MSA-0505-TR1
Product Name RF Amplifiers - MSA-0505-TR1
Applications RF Microwave
Frequency Range 20 to 2300 MHz
Minimum Gain 6 to 7 dB
Maximum Gain 6 to 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-1.6-30-13.5-42 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1.6 to 30 MHz
Minimum Gain 13.5 dB
View Details
Specs
Applications RF Microwave
View Details