Broadcom Inc. RF and Wireless - RF Amplifiers MGA-635T6-TR2G

Description
IC AMP ISM 900MHZ-2.4GHZ 6UTSLP
Description
IC AMP ISM 900MHZ-2.4GHZ 6UTSLP

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MGA-635T6-TR2G
RF and Wireless - RF Amplifiers MGA-635T6-TR2G
IC AMP ISM 900MHZ-2.4GHZ 6UTSLP

IC AMP ISM 900MHZ-2.4GHZ 6UTSLP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MGA-635T6-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 900 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - 2312-QPA2640T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20000 to 40000 MHz
View Details
2.4GHz High Power 802.11ac WLAN Linear Power Amplifier - RFX242 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
4 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details