Broadcom Inc. RF Amplifiers - MSA-0611-BLKG MSA-0611-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 789490-MSA-0611-BLKG Packaging: Cut Strip Package: TO-253-4, TO-253AA Test Frequency: 500MHz Frequency: 0Hz ~ 700MHz Operating Supply Voltage: 2.6 V ~ 4 V Gain: 16dB ~ 18dB Noise Figure: 3dB P1dB: 2dBm RF Type: ISM, PCS Part Status: Obsolete(EOL) Family Name: MSA-0611 Categories: RF/IF and RFID Operating Supply Current: 10mA ~ 30mA Manufacturer Package: SOT-143-4 Alternative Parts (Cross-Reference): BGB717L7ESDE6433XT; BGB717L7ESDE6433XTMA 1; BGB 717L7ESD; SGC4563ZSR; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 789490-MSA-0611-BLKG Packaging: Cut Strip Package: TO-253-4, TO-253AA Test Frequency: 500MHz Frequency: 0Hz ~ 700MHz Operating Supply Voltage: 2.6 V ~ 4 V Gain: 16dB ~ 18dB Noise Figure: 3dB P1dB: 2dBm RF Type: ISM, PCS Part Status: Obsolete(EOL) Family Name: MSA-0611 Categories: RF/IF and RFID Operating Supply Current: 10mA ~ 30mA Manufacturer Package: SOT-143-4 Alternative Parts (Cross-Reference): BGB717L7ESDE6433XT; BGB717L7ESDE6433XTMA 1; BGB 717L7ESD; SGC4563ZSR; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0611-BLKG
789490-MSA-0611-BLKG
RF Amplifiers - MSA-0611-BLKG 789490-MSA-0611-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 789490-MSA-0611-BLKG Packaging: Cut Strip Package: TO-253-4, TO-253AA Test Frequency: 500MHz Frequency: 0Hz ~ 700MHz Operating Supply Voltage: 2.6 V ~ 4 V Gain: 16dB ~ 18dB Noise Figure: 3dB P1dB: 2dBm RF Type: ISM, PCS Part Status: Obsolete(EOL) Family Name: MSA-0611 Categories: RF/IF and RFID Operating Supply Current: 10mA ~ 30mA Manufacturer Package: SOT-143-4 Alternative Parts (Cross-Reference): BGB717L7ESDE6433XT; BGB717L7ESDE6433XTMA 1; BGB 717L7ESD; SGC4563ZSR; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 789490-MSA-0611-BLKG
Packaging: Cut Strip
Package: TO-253-4, TO-253AA
Test Frequency: 500MHz
Frequency: 0Hz ~ 700MHz
Operating Supply Voltage: 2.6 V ~ 4 V
Gain: 16dB ~ 18dB
Noise Figure: 3dB
P1dB: 2dBm
RF Type: ISM, PCS
Part Status: Obsolete(EOL)
Family Name: MSA-0611
Categories: RF/IF and RFID
Operating Supply Current: 10mA ~ 30mA
Manufacturer Package: SOT-143-4
Alternative Parts (Cross-Reference): BGB717L7ESDE6433XT; BGB717L7ESDE6433XTMA1; BGB 717L7ESD; SGC4563ZSR;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 516-1961-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1961-ND
RF Amplifiers 516-1961-ND
RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4

RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0611-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0611-BLKG
RF and Wireless - RF Amplifiers MSA-0611-BLKG
IC AMP ISM 0HZ-700MHZ SOT143-4

IC AMP ISM 0HZ-700MHZ SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 789490-MSA-0611-BLKG 516-1961-ND MSA-0611-BLKG
Product Name RF Amplifiers - MSA-0611-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave ISM, PCS
Frequency Range 0.0 to 700 MHz 0.0 to 700 MHz 0.0 to 700 MHz
Minimum Gain 16 to 18 dB 16 dB ? to 16 dB
Maximum Gain 16 to 18 dB 18 dB 18 dB
Noise Figure 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-18000-26500-45-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - BGA777N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 2300 to 2700 MHz
View Details
3 suppliers