Broadcom Inc. RF Amplifiers - MSA-0611-TR1 MSA-0611-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 108009-MSA-0611-TR1 Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 700MHz Gain: 16dB to 18dB Noise Figure: 3dB P1dB: 2dBm RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 2.6 V to 4 V Operating Supply Current: 10mA to 30mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 108009-MSA-0611-TR1 Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 700MHz Gain: 16dB to 18dB Noise Figure: 3dB P1dB: 2dBm RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 2.6 V to 4 V Operating Supply Current: 10mA to 30mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0611-TR1
108009-MSA-0611-TR1
RF Amplifiers - MSA-0611-TR1 108009-MSA-0611-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 108009-MSA-0611-TR1 Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 700MHz Gain: 16dB to 18dB Noise Figure: 3dB P1dB: 2dBm RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 2.6 V to 4 V Operating Supply Current: 10mA to 30mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 108009-MSA-0611-TR1
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 0Hz to 700MHz
Gain: 16dB to 18dB
Noise Figure: 3dB
P1dB: 2dBm
RF Type: ISM, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 2.6 V to 4 V
Operating Supply Current: 10mA to 30mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 516-1514-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1514-2-ND
RF Amplifiers 516-1514-2-ND
RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4

RF Amplifier IC ISM, PCS 0Hz ~ 700MHz SOT-143-4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0611-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0611-TR1
RF and Wireless - RF Amplifiers MSA-0611-TR1
IC AMP ISM 0HZ-700MHZ SOT143-4

IC AMP ISM 0HZ-700MHZ SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 108009-MSA-0611-TR1 516-1514-2-ND MSA-0611-TR1
Product Name RF Amplifiers - MSA-0611-TR1 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave ISM, PCS
Frequency Range 0.0 to 700 MHz 0.0 to 700 MHz 0.0 to 700 MHz
Minimum Gain 16 to 18 dB 16 dB ? to 16 dB
Maximum Gain 16 to 18 dB 18 dB 18 dB
Noise Figure 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-2000-6000-39-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 39 dB
View Details
RF Amplifiers ICs - 8259064 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband
RoHS Compliant RoHS
Gain Flatness 19.8 dB
View Details