Broadcom Inc. RF Amplifiers VMMK-2203-BLKG

Description
RF Amplifier IC General Purpose 900MHz ~ 11GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 900MHz ~ 11GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2290-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2290-ND
RF Amplifiers 516-2290-ND
RF Amplifier IC General Purpose 900MHz ~ 11GHz

RF Amplifier IC General Purpose 900MHz ~ 11GHz

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - VMMK-2203-BLKG
799117-VMMK-2203-BLKG
RF Amplifiers - VMMK-2203-BLKG 799117-VMMK-2203-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 799117-VMMK-2203-BLK G Packaging: Cut Strip Package: 0402 (1005 Metric) Test Frequency: 6GHz Frequency: 900MHz ~ 11GHz Operating Supply Voltage: 5V Gain: 16.5dB Noise Figure: 2dB P1dB: 5dBm (3.2mW) RF Type: General Part Status: Obsolete(EOL) Family Name: VMMK-2203 Categories: RF/IF and RFID Operating Supply Current: 25mA Alternative Parts (Cross-Reference): TGA8399C; MAAM-011109-000DIE; MAAM-011286-DIEPPR; ZX60-H122+; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 799117-VMMK-2203-BLKG
Packaging: Cut Strip
Package: 0402 (1005 Metric)
Test Frequency: 6GHz
Frequency: 900MHz ~ 11GHz
Operating Supply Voltage: 5V
Gain: 16.5dB
Noise Figure: 2dB
P1dB: 5dBm (3.2mW)
RF Type: General
Part Status: Obsolete(EOL)
Family Name: VMMK-2203
Categories: RF/IF and RFID
Operating Supply Current: 25mA
Alternative Parts (Cross-Reference): TGA8399C; MAAM-011109-000DIE; MAAM-011286-DIEPPR; ZX60-H122+;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Lna, 1.0-10Ghz, E-Phemt, Vixen, Llp; Frequency Min Broadcom - 58Y5544 - Newark, An Avnet Company
Chicago, IL, United States
Lna, 1.0-10Ghz, E-Phemt, Vixen, Llp; Frequency Min Broadcom
58Y5544
Lna, 1.0-10Ghz, E-Phemt, Vixen, Llp; Frequency Min Broadcom 58Y5544
LNA, 1.0-10GHZ, E-PHEMT, VIXEN, LLP; Frequency Min:1GHz; Frequency Max:10GHz; Gain:16dB; Noise Figure Typ:2.4dB; RF IC Case Style:LLP; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

LNA, 1.0-10GHZ, E-PHEMT, VIXEN, LLP; Frequency Min:1GHz; Frequency Max:10GHz; Gain:16dB; Noise Figure Typ:2.4dB; RF IC Case Style:LLP; No. of Pins:3Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - VMMK-2203-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-2203-BLKG
RF and Wireless - RF Amplifiers VMMK-2203-BLKG
IC RF AMP GPS 900MHZ-11GHZ

IC RF AMP GPS 900MHZ-11GHZ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-2290-ND 799117-VMMK-2203-BLKG 58Y5544 VMMK-2203-BLKG
Product Name RF Amplifiers RF Amplifiers - VMMK-2203-BLKG Lna, 1.0-10Ghz, E-Phemt, Vixen, Llp; Frequency Min Broadcom RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Low Noise Amplifier
Applications General Purpose RF Microwave
Frequency Range 900 to 11000 MHz 900 to 11000 MHz 10000 MHz 900 to 11000 MHz
Minimum Gain 16.5 dB 16.5 dB 16 dB ? to 16.5 dB
Maximum Gain 16.5 dB 16.5 dB 16 dB 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1843TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-18000-26500-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details