Broadcom Inc. RF Amplifiers - MSA-0770 MSA-0770

Description
Manufacturer: Broadcom Limited Win Source Part Number: 928150-MSA-0770 Features: RF Amplifier IC ISM 0Hz ~ 2.5GHz 70 mil Package Package: Bulk Package: 4-SMD (70 mil) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 70 mil Package ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 928150-MSA-0770 Features: RF Amplifier IC ISM 0Hz ~ 2.5GHz 70 mil Package Package: Bulk Package: 4-SMD (70 mil) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 70 mil Package ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0770 - 928150-MSA-0770 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0770
928150-MSA-0770
RF Amplifiers - MSA-0770 928150-MSA-0770
Manufacturer: Broadcom Limited Win Source Part Number: 928150-MSA-0770 Features: RF Amplifier IC ISM 0Hz ~ 2.5GHz 70 mil Package Package: Bulk Package: 4-SMD (70 mil) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 70 mil Package ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 928150-MSA-0770
Features: RF Amplifier IC ISM 0Hz ~ 2.5GHz 70 mil Package
Package: Bulk
Package: 4-SMD (70 mil)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 70 mil Package
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0770
RF and Wireless - RF Amplifiers MSA-0770
IC AMP ISM 0HZ-2.5GHZ 70 MIL PKG

IC AMP ISM 0HZ-2.5GHZ 70 MIL PKG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 928150-MSA-0770 MSA-0770
Product Name RF Amplifiers - MSA-0770 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-47-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 47 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details