Broadcom Inc. RF Amplifiers - MSA-0486-BLKG MSA-0486-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 104251-MSA-0486-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 5GHz Gain: 7dB to 8dB Noise Figure: 7dB P1dB: 12.5dBm (17.8mW) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4.2 V to 6.3 V Operating Supply Current: 85mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 104251-MSA-0486-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 5GHz Gain: 7dB to 8dB Noise Figure: 7dB P1dB: 12.5dBm (17.8mW) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4.2 V to 6.3 V Operating Supply Current: 85mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0486-BLKG - 104251-MSA-0486-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MSA-0486-BLKG
104251-MSA-0486-BLKG
RF Amplifiers - MSA-0486-BLKG 104251-MSA-0486-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 104251-MSA-0486-BLKG Packaging: Bulk Test Frequency: 1GHz Frequency: 0Hz to 5GHz Gain: 7dB to 8dB Noise Figure: 7dB P1dB: 12.5dBm (17.8mW) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 4.2 V to 6.3 V Operating Supply Current: 85mA

Manufacturer: Broadcom Limited
Win Source Part Number: 104251-MSA-0486-BLKG
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 0Hz to 5GHz
Gain: 7dB to 8dB
Noise Figure: 7dB
P1dB: 12.5dBm (17.8mW)
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 4.2 V to 6.3 V
Operating Supply Current: 85mA

Buy Now Datasheet
RF Amplifiers - 516-1960-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1960-ND
RF Amplifiers 516-1960-ND
RF Amplifier IC 0Hz ~ 5GHz 86 Plastic Package

RF Amplifier IC 0Hz ~ 5GHz 86 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0486-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0486-BLKG
RF and Wireless - RF Amplifiers MSA-0486-BLKG
IC AMP 0HZ-5GHZ 86 PLASTIC PKG

IC AMP 0HZ-5GHZ 86 PLASTIC PKG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 104251-MSA-0486-BLKG 516-1960-ND MSA-0486-BLKG
Product Name RF Amplifiers - MSA-0486-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz 0.0 to 5000 MHz 0.0 to 5000 MHz
Minimum Gain 7 to 8 dB 7 dB ? to 7 dB
Maximum Gain 7 to 8 dB 8 dB 8 dB
Noise Figure 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD316C3CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details