Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
BROADCOM INC.
MGA-43024-BLKG -- RF AND WIRELESS - RF AMPLIFIERS
Broadcom Inc.
RF and Wireless - RF Amplifiers
MGA-43024-BLKG
Description
IC AMP WLAN 2.4-2.484GHZ 28MCOB
Description
IC AMP WLAN 2.4-2.484GHZ 28MCOB
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-43024-BLKG
RF and Wireless - RF Amplifiers
MGA-43024-BLKG
IC AMP WLAN 2.4-2.484GHZ 28MCOB
IC AMP WLAN 2.4-2.484GHZ 28MCOB
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
RF Amplifiers
Product Number
MGA-43024-BLKG
Product Name
RF and Wireless - RF Amplifiers
Frequency Range
2400 to 2484 MHz
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
Preamplifier
PAM-0207A
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Qorvo
RF Amplifiers
QPA1314D
Specs
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
13750 to 14500 MHz
View Details
Skyworks Solutions, Inc.
400 to 3800 MHz Linear Power Amplifier
SKY65162-70LF
Specs
Amplifier Type
Power Amplifier
Frequency Range
400 to 2700 MHz
Minimum Gain
13.2 dB
View Details
5
suppliers
Mini-Circuits
Plug-In, Linear, Gain Block Amplifier, 5 MHz to 500 MHz, 50Ω
AMP-77+
Specs
Operating Temperature
-54 to 85 C (-65 to 185 F)
Nominal Impedance
50
View Details