Broadcom Inc. RF Amplifiers MGA-675T6-BLKG

Description
RF Amplifier IC WLAN 4.6GHz ~ 6GHz
Request a Quote Datasheet
Description
RF Amplifier IC WLAN 4.6GHz ~ 6GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2868-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2868-ND
RF Amplifiers 516-2868-ND
RF Amplifier IC WLAN 4.6GHz ~ 6GHz

RF Amplifier IC WLAN 4.6GHz ~ 6GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-675T6-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-675T6-BLKG
RF and Wireless - RF Amplifiers MGA-675T6-BLKG
IC RF AMP WLAN 4.6GHZ-6GHZ

IC RF AMP WLAN 4.6GHZ-6GHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-2868-ND MGA-675T6-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 4600 to 6000 MHz 4600 to 6000 MHz
Minimum Gain 17.8 dB ? to 17.8 dB
Maximum Gain 17.8 dB 17.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-30-3000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 3000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
View Details
2 suppliers