Broadcom Inc. RF Amplifiers MSA-0505-STRG

Description
RF Amplifier IC ISM 20MHz ~ 2.3GHz 05 Plastic Package
Request a Quote Datasheet
Description
RF Amplifier IC ISM 20MHz ~ 2.3GHz 05 Plastic Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-2212-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2212-ND
RF Amplifiers 516-2212-ND
RF Amplifier IC ISM 20MHz ~ 2.3GHz 05 Plastic Package

RF Amplifier IC ISM 20MHz ~ 2.3GHz 05 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0505-STRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0505-STRG
RF and Wireless - RF Amplifiers MSA-0505-STRG
IC AMP ISM 20MHZ-2.3GHZ 05 PLAST

IC AMP ISM 20MHZ-2.3GHZ 05 PLAST

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-2212-ND MSA-0505-STRG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 20 to 2300 MHz 20 to 2300 MHz
Minimum Gain 7 dB ? to 7 dB
Maximum Gain 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
Specs
Frequency Range 350 to 470 MHz
Minimum Gain ? to 37 dB
Maximum Gain 37 dB
View Details