Broadcom Inc. RF Amplifiers - WS1105-SG1 WS1105-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 939062-WS1105-SG1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 939062-WS1105-SG1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - WS1105-SG1 - 939062-WS1105-SG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - WS1105-SG1
939062-WS1105-SG1
RF Amplifiers - WS1105-SG1 939062-WS1105-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 939062-WS1105-SG1 Series: * Features: RF Amplifier IC Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 939062-WS1105-SG1
Series: *
Features: RF Amplifier IC
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 939062-WS1105-SG1
Product Name RF Amplifiers - WS1105-SG1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details