Broadcom Inc. RF Amplifiers MSA-0986-BLKG

Description
RF Amplifier IC 100MHz ~ 5.5GHz 86 Plastic Package
Request a Quote Datasheet
Description
RF Amplifier IC 100MHz ~ 5.5GHz 86 Plastic Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1967-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1967-ND
RF Amplifiers 516-1967-ND
RF Amplifier IC 100MHz ~ 5.5GHz 86 Plastic Package

RF Amplifier IC 100MHz ~ 5.5GHz 86 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0986-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0986-BLKG
RF and Wireless - RF Amplifiers MSA-0986-BLKG
IC AMP 100MHZ-5.5GHZ 86 PLASTIC

IC AMP 100MHZ-5.5GHZ 86 PLASTIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 516-1967-ND MSA-0986-BLKG
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 100 to 5500 MHz 100 to 5500 MHz
Minimum Gain 6 dB ? to 6 dB
Maximum Gain 7.2 dB 7.2 dB
Output Power 10.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - AGB3301RS24Q1 - 1142917-AGB3301RS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 250 to 3000 MHz
Minimum Gain 15 dB
View Details
3 suppliers