Broadcom Inc. High Linearity 851-894 MHz Power Amplifier Module MGA-43428

Description
The Avago Technologies MGA-43428 is a fully matched power amplifier for use in the 851-894 MHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
Description
The Avago Technologies MGA-43428 is a fully matched power amplifier for use in the 851-894 MHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
High Linearity 851-894 MHz Power Amplifier Module - MGA-43428 - Broadcom Inc.
San Jose, CA, USA
High Linearity 851-894 MHz Power Amplifier Module
MGA-43428
High Linearity 851-894 MHz Power Amplifier Module MGA-43428
The Avago Technologies MGA-43428 is a fully matched power amplifier for use in the 851-894 MHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

The Avago Technologies MGA-43428 is a fully matched power amplifier for use in the 851-894 MHz band. High linear output power at 5V is achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-43428
Product Name High Linearity 851-894 MHz Power Amplifier Module
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 851 to 894 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
Sky5® LB/LMB/MB/HB and 4x4 MIMO Diversity Receive Module - SKY53735-61 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details