Broadcom Inc. RF Amplifiers - MGA-68563-TR1G MGA-68563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 023213-MGA-68563-TR1 G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 100MHz to 1.5GHz Gain: 19.7dB Noise Figure: 1dB P1dB: 17.5dBm (56.2mW) Family Name: MGA-68563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363 Supply Voltage - Operating: 3V Operating Supply Current: 16mA Alternative Parts (Cross-Reference): SLM-20TY-TR1; HMC667LP2; HMC667LP2ETR; HMC667LP2E; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 023213-MGA-68563-TR1 G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 100MHz to 1.5GHz Gain: 19.7dB Noise Figure: 1dB P1dB: 17.5dBm (56.2mW) Family Name: MGA-68563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363 Supply Voltage - Operating: 3V Operating Supply Current: 16mA Alternative Parts (Cross-Reference): SLM-20TY-TR1; HMC667LP2; HMC667LP2ETR; HMC667LP2E; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-68563-TR1G - 023213-MGA-68563-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-68563-TR1G
023213-MGA-68563-TR1G
RF Amplifiers - MGA-68563-TR1G 023213-MGA-68563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 023213-MGA-68563-TR1 G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 100MHz to 1.5GHz Gain: 19.7dB Noise Figure: 1dB P1dB: 17.5dBm (56.2mW) Family Name: MGA-68563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363 Supply Voltage - Operating: 3V Operating Supply Current: 16mA Alternative Parts (Cross-Reference): SLM-20TY-TR1; HMC667LP2; HMC667LP2ETR; HMC667LP2E; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 023213-MGA-68563-TR1G
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 100MHz to 1.5GHz
Gain: 19.7dB
Noise Figure: 1dB
P1dB: 17.5dBm (56.2mW)
Family Name: MGA-68563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363
Supply Voltage - Operating: 3V
Operating Supply Current: 16mA
Alternative Parts (Cross-Reference): SLM-20TY-TR1; HMC667LP2; HMC667LP2ETR; HMC667LP2E;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-68563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-68563-TR1G
RF and Wireless - RF Amplifiers MGA-68563-TR1G
IC RF AMP 100MHZ-1.5GHZ SOT363

IC RF AMP 100MHZ-1.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 023213-MGA-68563-TR1G MGA-68563-TR1G
Product Name RF Amplifiers - MGA-68563-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 100 to 1500 MHz 100 to 1500 MHz
Minimum Gain 19.7 dB ? to 19.7 dB
Maximum Gain 19.7 dB 19.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0506TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM
Frequency Range 5000 to 6000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-2000-18000-30-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details