Broadcom Inc. RF Amplifiers - MSA-0686-TR1G MSA-0686-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 131125-MSA-0686-TR1G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 800MHz Gain: 16.5dB to 18.5dB Noise Figure: 3dB P1dB: 2dBm (1.6mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 2.8 V to 4.2 V Operating Supply Current: 50mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 131125-MSA-0686-TR1G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 800MHz Gain: 16.5dB to 18.5dB Noise Figure: 3dB P1dB: 2dBm (1.6mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 2.8 V to 4.2 V Operating Supply Current: 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0686-TR1G
131125-MSA-0686-TR1G
RF Amplifiers - MSA-0686-TR1G 131125-MSA-0686-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 131125-MSA-0686-TR1G Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 800MHz Gain: 16.5dB to 18.5dB Noise Figure: 3dB P1dB: 2dBm (1.6mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 86 Plastic Package Supply Voltage - Operating: 2.8 V to 4.2 V Operating Supply Current: 50mA

Manufacturer: Broadcom Limited
Win Source Part Number: 131125-MSA-0686-TR1G
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 0Hz to 800MHz
Gain: 16.5dB to 18.5dB
Noise Figure: 3dB
P1dB: 2dBm (1.6mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 86 Plastic Package
Supply Voltage - Operating: 2.8 V to 4.2 V
Operating Supply Current: 50mA

Buy Now Datasheet
RF Amplifiers - 516-1591-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1591-2-ND
RF Amplifiers 516-1591-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 800MHz 86 Plastic Package

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 800MHz 86 Plastic Package

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0686-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0686-TR1G
RF and Wireless - RF Amplifiers MSA-0686-TR1G
IC AMP ISM 0HZ-800MHZ 86 PLAST

IC AMP ISM 0HZ-800MHZ 86 PLAST

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 131125-MSA-0686-TR1G 516-1591-2-ND MSA-0686-TR1G
Product Name RF Amplifiers - MSA-0686-TR1G RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax
Frequency Range 0.0 to 800 MHz 0.0 to 800 MHz 0.0 to 800 MHz
Minimum Gain 16.5 to 18.5 dB 16.5 dB ? to 16.5 dB
Maximum Gain 16.5 to 18.5 dB 18.5 dB 18.5 dB
Noise Figure 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA725L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details