Broadcom Inc. 3V LNA with Bypass Switch, 0 to 9dBm Adjustable IIP3, SOT343(SC-70) MGA-71543

Description
The MGA-71543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias 3V, 10mA: Gain = 16dB; NF = 1.1dB; IIP3 = 4.3dB all at 2GHz. In bypass mode: insertion loss = 5.6dB; IIP3 = 35dBm.
Description
The MGA-71543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias 3V, 10mA: Gain = 16dB; NF = 1.1dB; IIP3 = 4.3dB all at 2GHz. In bypass mode: insertion loss = 5.6dB; IIP3 = 35dBm.

Suppliers

Company
Product
Description
Supplier Links
3V LNA with Bypass Switch, 0 to  9dBm Adjustable IIP3, SOT343(SC-70) - MGA-71543 - Broadcom Inc.
San Jose, CA, USA
3V LNA with Bypass Switch, 0 to 9dBm Adjustable IIP3, SOT343(SC-70)
MGA-71543
3V LNA with Bypass Switch, 0 to 9dBm Adjustable IIP3, SOT343(SC-70) MGA-71543
The MGA-71543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias 3V, 10mA: Gain = 16dB; NF = 1.1dB; IIP3 = 4.3dB all at 2GHz. In bypass mode: insertion loss = 5.6dB; IIP3 = 35dBm.

The MGA-71543 is a low noise amplifier with built-in bypass switch. It is housed in the miniature SOT-343 package and designed for 3V cellular/PCS applications, e.g. LNA and driver amplifier in CDMA handsets. Bias 3V, 10mA: Gain = 16dB; NF = 1.1dB; IIP3 = 4.3dB all at 2GHz. In bypass mode: insertion loss = 5.6dB; IIP3 = 35dBm.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-71543
Product Name 3V LNA with Bypass Switch, 0 to 9dBm Adjustable IIP3, SOT343(SC-70)
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Noise Figure 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 50 to 4000 MHz
Minimum Gain 17.5 dB
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568U - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Transistor, 45 MHz to 6000 MHz, SOT-343 Style Package - SAV-581+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.3 dB
View Details