Broadcom Inc. RF Amplifiers - MGA-31389-BLKG MGA-31389-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 808689-MGA-31389-BLK G Packaging: Reel Test Frequency: 1.5GHz Frequency: 50MHz ~ 2GHz Gain: 20.6dB Noise Figure: 2dB Current - Supply: 73mA P1dB: 21.7dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-89-3 Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 808689-MGA-31389-BLK G Packaging: Reel Test Frequency: 1.5GHz Frequency: 50MHz ~ 2GHz Gain: 20.6dB Noise Figure: 2dB Current - Supply: 73mA P1dB: 21.7dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-89-3 Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-31389-BLKG
808689-MGA-31389-BLKG
RF Amplifiers - MGA-31389-BLKG 808689-MGA-31389-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 808689-MGA-31389-BLK G Packaging: Reel Test Frequency: 1.5GHz Frequency: 50MHz ~ 2GHz Gain: 20.6dB Noise Figure: 2dB Current - Supply: 73mA P1dB: 21.7dBm RF Type: General Purpose Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-89-3 Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 808689-MGA-31389-BLKG
Packaging: Reel
Test Frequency: 1.5GHz
Frequency: 50MHz ~ 2GHz
Gain: 20.6dB
Noise Figure: 2dB
Current - Supply: 73mA
P1dB: 21.7dBm
RF Type: General Purpose
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-89-3
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now
RF Amplifiers - 516-2583-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2583-2-ND
RF Amplifiers 516-2583-2-ND
RF Amplifier IC General Purpose 50MHz ~ 2GHz SOT-89-3

RF Amplifier IC General Purpose 50MHz ~ 2GHz SOT-89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-31389-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31389-BLKG
RF and Wireless - RF Amplifiers MGA-31389-BLKG
IC RF AMP GPS 50MHZ-2GHZ SOT89-3

IC RF AMP GPS 50MHZ-2GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 808689-MGA-31389-BLKG 516-2583-2-ND MGA-31389-BLKG
Product Name RF Amplifiers - MGA-31389-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 50 to 2000 MHz 50 to 2000 MHz 50 to 2000 MHz
Minimum Gain 20.6 dB 20.6 dB ? to 20.6 dB
Maximum Gain 20.6 dB 20.6 dB 20.6 dB
Noise Figure 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD319-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 12000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details