Broadcom Inc. RF/IF and RFID - RF Amplifiers VMMK-3503-TR2G

Description
Win Source Part Number: 1103943-VMMK-3503-TR 2G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 6GHz Frequency: 500MHz ~ 18GHz Gain: 12dB Noise Figure: 3.5dB Current - Supply: 58mA P1dB: 8dBm RF Type: WiMax, WLAN Voltage - Supply: 5V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1103943-VMMK-3503-TR 2G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 6GHz Frequency: 500MHz ~ 18GHz Gain: 12dB Noise Figure: 3.5dB Current - Supply: 58mA P1dB: 8dBm RF Type: WiMax, WLAN Voltage - Supply: 5V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1103943-VMMK-3503-TR2G
RF/IF and RFID - RF Amplifiers 1103943-VMMK-3503-TR2G
Win Source Part Number: 1103943-VMMK-3503-TR 2G Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Test Frequency: 6GHz Frequency: 500MHz ~ 18GHz Gain: 12dB Noise Figure: 3.5dB Current - Supply: 58mA P1dB: 8dBm RF Type: WiMax, WLAN Voltage - Supply: 5V Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1103943-VMMK-3503-TR2G
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Test Frequency: 6GHz
Frequency: 500MHz ~ 18GHz
Gain: 12dB
Noise Figure: 3.5dB
Current - Supply: 58mA
P1dB: 8dBm
RF Type: WiMax, WLAN
Voltage - Supply: 5V
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - VMMK-3503-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
VMMK-3503-TR2G-ND
RF Amplifiers VMMK-3503-TR2G-ND
RF Amplifier IC WiMax, WLAN 500MHz ~ 18GHz 0402

RF Amplifier IC WiMax, WLAN 500MHz ~ 18GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-3503-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-3503-TR2G
RF and Wireless - RF Amplifiers VMMK-3503-TR2G
IC AMP WIMAX 500MHZ-18GHZ 0402

IC AMP WIMAX 500MHZ-18GHZ 0402

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1103943-VMMK-3503-TR2G VMMK-3503-TR2G-ND VMMK-3503-TR2G
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 500 to 18000 MHz 500 to 18000 MHz 500 to 18000 MHz
Minimum Gain 12 dB 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB 12 dB
Noise Figure 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1815TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Noise Amplifiers - NLA-6000-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details