Broadcom Inc. 1.805–1.880 GHz Linear Power Amplifier Module MGA-43003

Description
The Avago MGA-43003 is a fully matched power amplifier (PA) for use in the 1.805-1.880 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power-added efficiency (PAE) with built-in power detector. The MGA-43003 is ideal for use as a final stage PA for Small Cell base transceiver station (BTS) applications.
Description
The Avago MGA-43003 is a fully matched power amplifier (PA) for use in the 1.805-1.880 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power-added efficiency (PAE) with built-in power detector. The MGA-43003 is ideal for use as a final stage PA for Small Cell base transceiver station (BTS) applications.

Suppliers

Company
Product
Description
Supplier Links
1.805–1.880 GHz Linear Power Amplifier Module - MGA-43003 - Broadcom Inc.
San Jose, CA, USA
1.805–1.880 GHz Linear Power Amplifier Module
MGA-43003
1.805–1.880 GHz Linear Power Amplifier Module MGA-43003
The Avago MGA-43003 is a fully matched power amplifier (PA) for use in the 1.805-1.880 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power-added efficiency (PAE) with built-in power detector. The MGA-43003 is ideal for use as a final stage PA for Small Cell base transceiver station (BTS) applications.

The Avago MGA-43003 is a fully matched power amplifier (PA) for use in the 1.805-1.880 GHz band. Based on Avago’s proprietary 0.25um GaAs E-pHEMT technology, the device features high linearity, gain and power-added efficiency (PAE) with built-in power detector.

The MGA-43003 is ideal for use as a final stage PA for Small Cell base transceiver station (BTS) applications.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-43003
Product Name 1.805–1.880 GHz Linear Power Amplifier Module
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1805 to 1880 MHz
Minimum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
5 - 1218 MHz 75 Ohm 15 dB CATV Amplifier - QPL8833 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 15 dB
View Details
RF & MW Power Amplifier - SE2622L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 31 dB
View Details
3 suppliers
Plug-In, Low Noise, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - AMP-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details