Broadcom Inc. RF Amplifiers - MSA-2086-TR1G MSA-2086-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079860-MSA-2086-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.6dB Noise Figure: 3.7dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4.5 V to 6.3 V Operating Supply Current: 20mA to 40mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079860-MSA-2086-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.6dB Noise Figure: 3.7dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4.5 V to 6.3 V Operating Supply Current: 20mA to 40mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-2086-TR1G
1079860-MSA-2086-TR1G
RF Amplifiers - MSA-2086-TR1G 1079860-MSA-2086-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1079860-MSA-2086-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 1GHz Gain: 15dB to 16.6dB Noise Figure: 3.7dB P1dB: 9dBm (7.9mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 85 mil microstipline Supply Voltage - Operating: 4.5 V to 6.3 V Operating Supply Current: 20mA to 40mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1079860-MSA-2086-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 1GHz
Gain: 15dB to 16.6dB
Noise Figure: 3.7dB
P1dB: 9dBm (7.9mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 85 mil microstipline
Supply Voltage - Operating: 4.5 V to 6.3 V
Operating Supply Current: 20mA to 40mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-2086-TR1G
RF and Wireless - RF Amplifiers MSA-2086-TR1G
IC AMP ISM 0HZ-1GHZ 85 MIL MICRO

IC AMP ISM 0HZ-1GHZ 85 MIL MICRO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1079860-MSA-2086-TR1G MSA-2086-TR1G
Product Name RF Amplifiers - MSA-2086-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 1000 MHz 0.0 to 1000 MHz
Minimum Gain 15 to 16.6 dB ? to 15 dB
Maximum Gain 15 to 16.6 dB 16.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA8G1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1452 to 1610 MHz
Output Power 8 dBm
View Details
2 suppliers