Broadcom Inc. RF Amplifiers - MGA-31689-TR1G MGA-31689-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075830-MGA-31689-TR 1G Packaging: Reel - TR Test Frequency: 2.6GHz Frequency: 1.5GHz to 3GHz Gain: 16.7dB Noise Figure: 2.2dB P1dB: 26.8dBm RF Type: General Purpose Family Name: MGA-31689 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 168mA Alternative Parts (Cross-Reference): AH125-89G; AH128-89G; MGA-31689; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075830-MGA-31689-TR 1G Packaging: Reel - TR Test Frequency: 2.6GHz Frequency: 1.5GHz to 3GHz Gain: 16.7dB Noise Figure: 2.2dB P1dB: 26.8dBm RF Type: General Purpose Family Name: MGA-31689 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 168mA Alternative Parts (Cross-Reference): AH125-89G; AH128-89G; MGA-31689; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-31689-TR1G
1075830-MGA-31689-TR1G
RF Amplifiers - MGA-31689-TR1G 1075830-MGA-31689-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1075830-MGA-31689-TR 1G Packaging: Reel - TR Test Frequency: 2.6GHz Frequency: 1.5GHz to 3GHz Gain: 16.7dB Noise Figure: 2.2dB P1dB: 26.8dBm RF Type: General Purpose Family Name: MGA-31689 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5V Operating Supply Current: 168mA Alternative Parts (Cross-Reference): AH125-89G; AH128-89G; MGA-31689; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1075830-MGA-31689-TR1G
Packaging: Reel - TR
Test Frequency: 2.6GHz
Frequency: 1.5GHz to 3GHz
Gain: 16.7dB
Noise Figure: 2.2dB
P1dB: 26.8dBm
RF Type: General Purpose
Family Name: MGA-31689
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5V
Operating Supply Current: 168mA
Alternative Parts (Cross-Reference): AH125-89G; AH128-89G; MGA-31689;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-31689-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-31689-TR1G
RF and Wireless - RF Amplifiers MGA-31689-TR1G
IC AMP GPS 1.5GHZ-3GHZ SOT89-3

IC AMP GPS 1.5GHZ-3GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1075830-MGA-31689-TR1G MGA-31689-TR1G
Product Name RF Amplifiers - MGA-31689-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1500 to 3000 MHz 1500 to 3000 MHz
Minimum Gain 16.7 dB ? to 16.7 dB
Maximum Gain 16.7 dB 16.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

32 - 38 GHz Wideband GaN Solid State Power Amplifier (SSPA) Module - QPR3238 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 32000 to 38000 MHz
View Details
2 suppliers
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Low Noise Amplifiers - NLA-30-1000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details