Broadcom Inc. 1-6 GHz Positive Gain Slope Low Noise Amplifier in WaferCap SMT Package VMMK-3603

Description
The VMMK-3603 is a small and easy-to-use, broadband, positive gain slope low noise amplifier operating in various frequency bands from 1 to 6 GHz with typical noise figure of 1.4dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.
Description
The VMMK-3603 is a small and easy-to-use, broadband, positive gain slope low noise amplifier operating in various frequency bands from 1 to 6 GHz with typical noise figure of 1.4dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.

Suppliers

Company
Product
Description
Supplier Links
1-6 GHz Positive Gain Slope Low Noise Amplifier in WaferCap SMT Package - VMMK-3603 - Broadcom Inc.
San Jose, CA, USA
1-6 GHz Positive Gain Slope Low Noise Amplifier in WaferCap SMT Package
VMMK-3603
1-6 GHz Positive Gain Slope Low Noise Amplifier in WaferCap SMT Package VMMK-3603
The VMMK-3603 is a small and easy-to-use, broadband, positive gain slope low noise amplifier operating in various frequency bands from 1 to 6 GHz with typical noise figure of 1.4dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.

The VMMK-3603 is a small and easy-to-use, broadband, positive gain slope low noise amplifier operating in various frequency bands from 1 to 6 GHz with typical noise figure of 1.4dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number VMMK-3603
Product Name 1-6 GHz Positive Gain Slope Low Noise Amplifier in WaferCap SMT Package
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems; Radar Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
Minimum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-5-1000-46-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 1000 MHz
Minimum Gain 46 dB
View Details
RF Amplifiers - SE2574BL-RC - 849409-SE2574BL-RC - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers