Broadcom Inc. RF Amplifiers - MGA-655T6-BLKG MGA-655T6-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075841-MGA-655T6-BL KG Packaging: Cut Strip Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 14.7dB Noise Figure: 1.17dB P1dB: 12dBm (15.8mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075841-MGA-655T6-BL KG Packaging: Cut Strip Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 14.7dB Noise Figure: 1.17dB P1dB: 12dBm (15.8mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-655T6-BLKG
1075841-MGA-655T6-BLKG
RF Amplifiers - MGA-655T6-BLKG 1075841-MGA-655T6-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1075841-MGA-655T6-BL KG Packaging: Cut Strip Test Frequency: 3.5GHz Frequency: 2.5GHz to 4GHz Gain: 14.7dB Noise Figure: 1.17dB P1dB: 12dBm (15.8mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 3V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1075841-MGA-655T6-BLKG
Packaging: Cut Strip
Test Frequency: 3.5GHz
Frequency: 2.5GHz to 4GHz
Gain: 14.7dB
Noise Figure: 1.17dB
P1dB: 12dBm (15.8mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-UTSLP (2x1.3)
Supply Voltage - Operating: 3V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 100

Buy Now Datasheet
RF Amplifiers - 516-2867-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-2867-ND
RF Amplifiers 516-2867-ND
RF Amplifier IC General Purpose 2.5GHz ~ 4GHz 6-UTSLP (2x1.3)

RF Amplifier IC General Purpose 2.5GHz ~ 4GHz 6-UTSLP (2x1.3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-655T6-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-655T6-BLKG
RF and Wireless - RF Amplifiers MGA-655T6-BLKG
IC RF AMP GPS 2.5GHZ-4GHZ 6UTSLP

IC RF AMP GPS 2.5GHZ-4GHZ 6UTSLP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1075841-MGA-655T6-BLKG 516-2867-ND MGA-655T6-BLKG
Product Name RF Amplifiers - MGA-655T6-BLKG RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 2500 to 4000 MHz 2500 to 4000 MHz 2500 to 4000 MHz
Minimum Gain 14.7 dB 14.7 dB ? to 14.7 dB
Maximum Gain 14.7 dB 14.7 dB 14.7 dB
Noise Figure 1.17 dB 1.17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-20-3000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 3000 MHz
Minimum Gain 30 dB
View Details
2.4 GHz Smart Energy/ZigBee Front End Module - SE2432L - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.6 volts
View Details