Broadcom Inc. RF Amplifiers VMMK-2403-TR2G

Description
RF Amplifier IC WiMax, WLAN 2GHz ~ 4GHz 0402
Request a Quote Datasheet
Description
RF Amplifier IC WiMax, WLAN 2GHz ~ 4GHz 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - VMMK-2403-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
VMMK-2403-TR2G-ND
RF Amplifiers VMMK-2403-TR2G-ND
RF Amplifier IC WiMax, WLAN 2GHz ~ 4GHz 0402

RF Amplifier IC WiMax, WLAN 2GHz ~ 4GHz 0402

Buy Now Datasheet
RF and Wireless - RF Amplifiers - VMMK-2403-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
VMMK-2403-TR2G
RF and Wireless - RF Amplifiers VMMK-2403-TR2G
IC RF AMP WIMAX 2GHZ-4GHZ 0402

IC RF AMP WIMAX 2GHZ-4GHZ 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number VMMK-2403-TR2G-ND VMMK-2403-TR2G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 2000 to 4000 MHz 2000 to 4000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.5 :1
View Details
5 GHz, 26dBm Power Amplifier with Power Detector - SE5023L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5850 MHz
View Details