Broadcom Inc. RF Amplifiers - MGA-635P8-TR1G MGA-635P8-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075837-MGA-635P8-TR 1G Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 2.3GHz to 4GHz Gain: 18dB Noise Figure: 0.56dB P1dB: 22dBm (158.5mW) RF Type: CDMA, GSM Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 56mA Alternative Parts (Cross-Reference): SKY67151-396LF; MGA-631P8-TR2G; MGA-632 P8-BLKG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1075837-MGA-635P8-TR 1G Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 2.3GHz to 4GHz Gain: 18dB Noise Figure: 0.56dB P1dB: 22dBm (158.5mW) RF Type: CDMA, GSM Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 56mA Alternative Parts (Cross-Reference): SKY67151-396LF; MGA-631P8-TR2G; MGA-632 P8-BLKG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-635P8-TR1G
1075837-MGA-635P8-TR1G
RF Amplifiers - MGA-635P8-TR1G 1075837-MGA-635P8-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1075837-MGA-635P8-TR 1G Packaging: Reel - TR Test Frequency: 2.5GHz Frequency: 2.3GHz to 4GHz Gain: 18dB Noise Figure: 0.56dB P1dB: 22dBm (158.5mW) RF Type: CDMA, GSM Categories: RF/IF and RFID Status: Active Case / Package: 8-QFN (2x2) Supply Voltage - Operating: 5V Operating Supply Current: 56mA Alternative Parts (Cross-Reference): SKY67151-396LF; MGA-631P8-TR2G; MGA-632 P8-BLKG; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1075837-MGA-635P8-TR1G
Packaging: Reel - TR
Test Frequency: 2.5GHz
Frequency: 2.3GHz to 4GHz
Gain: 18dB
Noise Figure: 0.56dB
P1dB: 22dBm (158.5mW)
RF Type: CDMA, GSM
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-QFN (2x2)
Supply Voltage - Operating: 5V
Operating Supply Current: 56mA
Alternative Parts (Cross-Reference): SKY67151-396LF; MGA-631P8-TR2G; MGA-632 P8-BLKG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Amplifiers - MGA-635P8-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-635P8-TR1G
RF and Wireless - RF Amplifiers MGA-635P8-TR1G
IC RF AMP CDMA 2.3GHZ-4GHZ 8QFN

IC RF AMP CDMA 2.3GHZ-4GHZ 8QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1075837-MGA-635P8-TR1G MGA-635P8-TR1G
Product Name RF Amplifiers - MGA-635P8-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 2300 to 4000 MHz 2300 to 4000 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD308P4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Noise Amplifiers - NLA-25300-27200-50-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25300 to 27200 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details