Broadcom Inc. RF Amplifiers - MSA-0436-TR1G MSA-0436-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079846-MSA-0436-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3.8GHz Gain: 7.5dB to 9.5dB Noise Figure: 6.5dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 4.75 V to 5.75 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1079846-MSA-0436-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3.8GHz Gain: 7.5dB to 9.5dB Noise Figure: 6.5dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 4.75 V to 5.75 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0436-TR1G
1079846-MSA-0436-TR1G
RF Amplifiers - MSA-0436-TR1G 1079846-MSA-0436-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1079846-MSA-0436-TR1 G Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 3.8GHz Gain: 7.5dB to 9.5dB Noise Figure: 6.5dB P1dB: 12.5dBm (17.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 36 micro-X Supply Voltage - Operating: 4.75 V to 5.75 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1079846-MSA-0436-TR1G
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 3.8GHz
Gain: 7.5dB to 9.5dB
Noise Figure: 6.5dB
P1dB: 12.5dBm (17.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 36 micro-X
Supply Voltage - Operating: 4.75 V to 5.75 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MSA-0436-TR1G
RF and Wireless - RF Amplifiers MSA-0436-TR1G
IC AMP ISM 0HZ-3.8GHZ 36 MICRO-X

IC AMP ISM 0HZ-3.8GHZ 36 MICRO-X

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1079846-MSA-0436-TR1G MSA-0436-TR1G
Product Name RF Amplifiers - MSA-0436-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 3800 MHz 0.0 to 3800 MHz
Minimum Gain 7.5 to 9.5 dB ? to 7.5 dB
Maximum Gain 7.5 to 9.5 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3333SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Noise Amplifiers - NLA-1-26500-17-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 26500 MHz
Minimum Gain 17 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details