Broadcom Inc. RF Amplifiers - MGA-43003-TR1G MGA-43003-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 715280-MGA-43003-TR1 G Packaging: Tape and Reel Test Frequency: 1.842GHz Frequency: 1.805GHz ~ 1.88GHz Gain: 41.7dB Supply Current: 360mA P1dB: 36.8dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 715280-MGA-43003-TR1 G Packaging: Tape and Reel Test Frequency: 1.842GHz Frequency: 1.805GHz ~ 1.88GHz Gain: 41.7dB Supply Current: 360mA P1dB: 36.8dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43003-TR1G
715280-MGA-43003-TR1G
RF Amplifiers - MGA-43003-TR1G 715280-MGA-43003-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 715280-MGA-43003-TR1 G Packaging: Tape and Reel Test Frequency: 1.842GHz Frequency: 1.805GHz ~ 1.88GHz Gain: 41.7dB Supply Current: 360mA P1dB: 36.8dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 715280-MGA-43003-TR1G
Packaging: Tape and Reel
Test Frequency: 1.842GHz
Frequency: 1.805GHz ~ 1.88GHz
Gain: 41.7dB
Supply Current: 360mA
P1dB: 36.8dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 28-QFN (5x5)
Status: Obsolete
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MGA-43003-TR1G
RF and Wireless - RF Amplifiers MGA-43003-TR1G
IC AMP GPS 1.805-1.88GHZ 28QFN

IC AMP GPS 1.805-1.88GHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 715280-MGA-43003-TR1G MGA-43003-TR1G
Product Name RF Amplifiers - MGA-43003-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA824N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 17 dB
Maximum Gain 17 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details