Broadcom Inc. RF Amplifiers - VMMK-2503-TR1G VMMK-2503-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 757954-VMMK-2503-TR1 G Packaging: Reel Test Frequency: 6GHz Frequency: 1GHz ~ 12GHz Gain: 14dB Supply Current: 65mA Noise Figure: 3.3dB P1dB: 17dBm RF Type: General Purpose Family Name: VMMK-2503 Categories: RF/IF and RFID Supplier Device Package: 0402 Status: Obsolete Manufacturer Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): VMMK-2503-BLKG; AMMP-5618-TR1; AMMP-5618-TR2; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 757954-VMMK-2503-TR1 G Packaging: Reel Test Frequency: 6GHz Frequency: 1GHz ~ 12GHz Gain: 14dB Supply Current: 65mA Noise Figure: 3.3dB P1dB: 17dBm RF Type: General Purpose Family Name: VMMK-2503 Categories: RF/IF and RFID Supplier Device Package: 0402 Status: Obsolete Manufacturer Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): VMMK-2503-BLKG; AMMP-5618-TR1; AMMP-5618-TR2; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - VMMK-2503-TR1G - 757954-VMMK-2503-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - VMMK-2503-TR1G
757954-VMMK-2503-TR1G
RF Amplifiers - VMMK-2503-TR1G 757954-VMMK-2503-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 757954-VMMK-2503-TR1 G Packaging: Reel Test Frequency: 6GHz Frequency: 1GHz ~ 12GHz Gain: 14dB Supply Current: 65mA Noise Figure: 3.3dB P1dB: 17dBm RF Type: General Purpose Family Name: VMMK-2503 Categories: RF/IF and RFID Supplier Device Package: 0402 Status: Obsolete Manufacturer Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): VMMK-2503-BLKG; AMMP-5618-TR1; AMMP-5618-TR2; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 757954-VMMK-2503-TR1G
Packaging: Reel
Test Frequency: 6GHz
Frequency: 1GHz ~ 12GHz
Gain: 14dB
Supply Current: 65mA
Noise Figure: 3.3dB
P1dB: 17dBm
RF Type: General Purpose
Family Name: VMMK-2503
Categories: RF/IF and RFID
Supplier Device Package: 0402
Status: Obsolete
Manufacturer Package: 0402 (1005 Metric)
Alternative Parts (Cross-Reference): VMMK-2503-BLKG; AMMP-5618-TR1; AMMP-5618-TR2;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 757954-VMMK-2503-TR1G
Product Name RF Amplifiers - VMMK-2503-TR1G
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 18.5 to 21 dB
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P10) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details