Broadcom Inc. High Gain Driver Amplifier 1.5GHz - 3GHz MGA-31489

Description
MGA-31489 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31489 is a 0.10W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.10W Gain Blocks family. The MGA-31389 serves applications from 50 MHz to 2.0 GHz while MGA-31489 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands. A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.
Description
MGA-31489 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31489 is a 0.10W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.10W Gain Blocks family. The MGA-31389 serves applications from 50 MHz to 2.0 GHz while MGA-31489 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands. A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.

Suppliers

Company
Product
Description
Supplier Links
High Gain Driver Amplifier 1.5GHz - 3GHz - MGA-31489 - Broadcom Inc.
San Jose, CA, USA
High Gain Driver Amplifier 1.5GHz - 3GHz
MGA-31489
High Gain Driver Amplifier 1.5GHz - 3GHz MGA-31489
MGA-31489 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31489 is a 0.10W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.10W Gain Blocks family. The MGA-31389 serves applications from 50 MHz to 2.0 GHz while MGA-31489 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands. A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.

MGA-31489 is a 0.10W high gain Driver Amplifier MMIC that serves applications from 1.5 GHz to 3.0 GHz, housed in a SOT-89 standard plastic package.
It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31489 is a 0.10W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.10W Gain Blocks family. The MGA-31389 serves applications from 50 MHz to 2.0 GHz while MGA-31489 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands.
A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-31489
Product Name High Gain Driver Amplifier 1.5GHz - 3GHz
Amplifier Type Low Noise Amplifier; Driver Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1500 to 3000 MHz
Minimum Gain 18.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - 2312-QPL7433SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
Connectorized SMA, 30W High Power Amplifier, 2 to 8 GHz, 50Ω - ZHL-2G08G0030+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 8000 MHz
View Details