Broadcom Inc. RF Amplifiers - MGA-43728-BLKG MGA-43728-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221854-MGA-43728-BL KG Packaging: Bulk Test Frequency: 2.65GHz Frequency: 2.62GHz ~ 2.69GHz Gain: 38.3dB Supply Current: 350mA P1dB: 36dBm RF Type: Cellular Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Alternative Parts (Cross-Reference): MGA-43728-TR1G; TGA4513; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221854-MGA-43728-BL KG Packaging: Bulk Test Frequency: 2.65GHz Frequency: 2.62GHz ~ 2.69GHz Gain: 38.3dB Supply Current: 350mA P1dB: 36dBm RF Type: Cellular Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Alternative Parts (Cross-Reference): MGA-43728-TR1G; TGA4513; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-43728-BLKG
1221854-MGA-43728-BLKG
RF Amplifiers - MGA-43728-BLKG 1221854-MGA-43728-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221854-MGA-43728-BL KG Packaging: Bulk Test Frequency: 2.65GHz Frequency: 2.62GHz ~ 2.69GHz Gain: 38.3dB Supply Current: 350mA P1dB: 36dBm RF Type: Cellular Categories: RF/IF and RFID Supplier Device Package: 28-QFN (5x5) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 28-VFQFN Alternative Parts (Cross-Reference): MGA-43728-TR1G; TGA4513; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221854-MGA-43728-BLKG
Packaging: Bulk
Test Frequency: 2.65GHz
Frequency: 2.62GHz ~ 2.69GHz
Gain: 38.3dB
Supply Current: 350mA
P1dB: 36dBm
RF Type: Cellular
Categories: RF/IF and RFID
Supplier Device Package: 28-QFN (5x5)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 28-VFQFN
Alternative Parts (Cross-Reference): MGA-43728-TR1G; TGA4513;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
MGA-43728-BLKG
RF and Wireless - RF Amplifiers MGA-43728-BLKG
IC AMP CELL 2.62-2.69GHZ 28QFN

IC AMP CELL 2.62-2.69GHZ 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1221854-MGA-43728-BLKG MGA-43728-BLKG
Product Name RF Amplifiers - MGA-43728-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-18-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA925L6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
3 suppliers