Broadcom Inc. Ultra Low Noise, High Linearity Low Noise Amplifier MGA-637P8

Description
Avago Technologies’ MGA-637P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.
Description
Avago Technologies’ MGA-637P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Noise, High Linearity Low Noise Amplifier - MGA-637P8 - Broadcom Inc.
San Jose, CA, USA
Ultra Low Noise, High Linearity Low Noise Amplifier
MGA-637P8
Ultra Low Noise, High Linearity Low Noise Amplifier MGA-637P8
Avago Technologies’ MGA-637P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA). The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Avago Technologies’ MGA-637P8 is an economical, easyto-use GaAs MMIC Low Noise Amplifier (LNA).
The LNA has Low Noise and High Linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-637P8
Product Name Ultra Low Noise, High Linearity Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1500 to 2500 MHz
Minimum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details