Broadcom Inc. 0.25W High gain Driver Amplifier MGA-31189

Description
MGA-31189 is a 0.25W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31189 is a 0.25W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.25W Gain Blocks family. The MGA-31189 serves applications from 50 MHz to 2.0 GHz while MGA-31289 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands. A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.
Description
MGA-31189 is a 0.25W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31189 is a 0.25W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.25W Gain Blocks family. The MGA-31189 serves applications from 50 MHz to 2.0 GHz while MGA-31289 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands. A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.

Suppliers

Company
Product
Description
Supplier Links
0.25W High gain Driver Amplifier - MGA-31189 - Broadcom Inc.
San Jose, CA, USA
0.25W High gain Driver Amplifier
MGA-31189
0.25W High gain Driver Amplifier MGA-31189
MGA-31189 is a 0.25W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package. It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31189 is a 0.25W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.25W Gain Blocks family. The MGA-31189 serves applications from 50 MHz to 2.0 GHz while MGA-31289 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands. A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.

MGA-31189 is a 0.25W high gain Driver Amplifier MMIC that serves applications from 50 MHz to 2.0 GHz, housed in a SOT-89 standard plastic package.
It is one of the Avago gain blocks family that feature high linearity, high gain, excellent gain flatness and low power dissipation. MGA-31189 is a 0.25W Gain Blocks solution that is optimized for frequency and delivers superior RF performance. There are 2 devices in this High Gain 0.25W Gain Blocks family. The MGA-31189 serves applications from 50 MHz to 2.0 GHz while MGA-31289 covers 1.5 GHz to 3.0 GHz, thus covering all the major cellular bands — GSM, CDMA, and UMTS — plus next generation LTE bands.
A common footprint and PCB layout allows a single design to support multiple frequencies and geographic markets with a choice of output power. The devices also feature high gain which can reduce the total number of RF stages needed.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-31189
Product Name 0.25W High gain Driver Amplifier
Amplifier Type Low Noise Amplifier; Driver Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 50 to 2000 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 2312-QPA5368SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 300 MHz
View Details
RF Amplifiers - 863-1885-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 925 to 960 MHz
View Details
2 suppliers
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-8-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
3 suppliers