Broadcom Inc. RF Amplifiers MSA-0311-TR1

Description
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 2.3GHz SOT-143-4
Request a Quote Datasheet
Description
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 2.3GHz SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 516-1513-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
516-1513-2-ND
RF Amplifiers 516-1513-2-ND
RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 2.3GHz SOT-143-4

RF Amplifier IC ISM, PCS, WLL, 802.16/WiMax 0Hz ~ 2.3GHz SOT-143-4

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MSA-0311-TR1
113346-MSA-0311-TR1
RF Amplifiers - MSA-0311-TR1 113346-MSA-0311-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 113346-MSA-0311-TR1 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 0Hz to 2.3GHz Gain: 9dB to 11dB Noise Figure: 6dB P1dB: 9dBm (7.9mW) RF Type: ISM, PCS, WLL, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-143-4 Supply Voltage - Operating: 3.8 V to 5.6 V Operating Supply Current: 60mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 113346-MSA-0311-TR1
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 0Hz to 2.3GHz
Gain: 9dB to 11dB
Noise Figure: 6dB
P1dB: 9dBm (7.9mW)
RF Type: ISM, PCS, WLL, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-143-4
Supply Voltage - Operating: 3.8 V to 5.6 V
Operating Supply Current: 60mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MSA-0311-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MSA-0311-TR1
RF and Wireless - RF Amplifiers MSA-0311-TR1
IC AMP ISM 0HZ-2.3GHZ SOT143-4

IC AMP ISM 0HZ-2.3GHZ SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 516-1513-2-ND 113346-MSA-0311-TR1 MSA-0311-TR1
Product Name RF Amplifiers RF Amplifiers - MSA-0311-TR1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; ISM, PCS, WLL, 802.16/WiMax RF Microwave
Frequency Range 0.0 to 2300 MHz 0.0 to 2300 MHz 0.0 to 2300 MHz
Minimum Gain 9 dB 9 to 11 dB ? to 9 dB
Maximum Gain 11 dB 9 to 11 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details
SMT MMIC, Low Noise, Medium Power Amplifier, 15 GHz to 45 GHz, 50Ω, 3x3 mm QFN Style Package - PMA3-15453+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 15000 to 45000 MHz
View Details
3 suppliers
Low Noise Amplifiers - NLA-110000-170000-16-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 110000 to 170000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - 2312-QPA9122MTR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 2300 to 5000 MHz
View Details