Broadcom Inc. RF Amplifiers - MGA-635T6-TR1G MGA-635T6-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 058482-MGA-635T6-TR1 G Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 900MHz to 2.4GHz Gain: 12.5dB to 14.5dB Noise Figure: 0.74dB to 1.3dB P1dB: 2.5dBm (1.8mW) RF Type: ISM, GPS, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 2.85V Operating Supply Current: 6.3mA to 10mA
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 058482-MGA-635T6-TR1 G Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 900MHz to 2.4GHz Gain: 12.5dB to 14.5dB Noise Figure: 0.74dB to 1.3dB P1dB: 2.5dBm (1.8mW) RF Type: ISM, GPS, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 2.85V Operating Supply Current: 6.3mA to 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-635T6-TR1G - 058482-MGA-635T6-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-635T6-TR1G
058482-MGA-635T6-TR1G
RF Amplifiers - MGA-635T6-TR1G 058482-MGA-635T6-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058482-MGA-635T6-TR1 G Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 900MHz to 2.4GHz Gain: 12.5dB to 14.5dB Noise Figure: 0.74dB to 1.3dB P1dB: 2.5dBm (1.8mW) RF Type: ISM, GPS, 802.16/WiMax Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-UTSLP (2x1.3) Supply Voltage - Operating: 2.85V Operating Supply Current: 6.3mA to 10mA

Manufacturer: Broadcom Limited
Win Source Part Number: 058482-MGA-635T6-TR1G
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 900MHz to 2.4GHz
Gain: 12.5dB to 14.5dB
Noise Figure: 0.74dB to 1.3dB
P1dB: 2.5dBm (1.8mW)
RF Type: ISM, GPS, 802.16/WiMax
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-UTSLP (2x1.3)
Supply Voltage - Operating: 2.85V
Operating Supply Current: 6.3mA to 10mA

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
MGA-635T6-TR1G
RF and Wireless - RF Amplifiers MGA-635T6-TR1G
IC AMP ISM 900MHZ-2.4GHZ 6UTSLP

IC AMP ISM 900MHZ-2.4GHZ 6UTSLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 058482-MGA-635T6-TR1G MGA-635T6-TR1G
Product Name RF Amplifiers - MGA-635T6-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 900 to 2400 MHz 900 to 2400 MHz
Minimum Gain 12.5 to 14.5 dB ? to 12.5 dB
Maximum Gain 12.5 to 14.5 dB 14.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65373-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1710 to 1785 MHz
Minimum Gain 42 dB
View Details
2 suppliers